D/A Converter, 2 Func, Parallel, Word Input Loading, PQFP48
IC DAC 14BIT A-OUT 48TQFP Product overview: ISL5929IN from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5929IN can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Win Source Part Number: 1226273-ISL5929IN
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Current Source
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±2.5, ±1.5
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLISL5929IN,2156
Product Status: Obsolete
RoHS Status: RoHS non-compliant
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48LQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5929IN | 701-ISL5929IN | ISL5929IN-ND | 1226273-ISL5929IN | ISL5929IN | ISL5929IN | ISL5929IN |
| Product Name | 14BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFP; QFP48 | Tray | LFQP; 48-LQFP | QFP; 48-LQFP | 48-LQFP | ||
| Packing Method | Tray | Tray | Tray | Tray; Tray | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pins | 48 |