D/A Converter, 2 Func, Parallel, Word Input Loading, PQFP48
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
14 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5929/2IN | ISL5929/2IN-ND | ISL5929/2IN | ISL5929/2IN | ISL5929/2IN |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFP; QFP48 | LFQP; 48-LQFP | QFP; 48-LQFP | 48-LQFP | |
| Packing Method | Tray | Tray | Tray; Tray | ||
| Pins | 48 | ||||
| Resolution | 14 bits | 14 bits |