Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - ISL58800CRZ-T13 ISL58800CRZ-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875682-ISL58800CRZ-T 13 Features: Laser Driver IC - Channel Package: Reel - TR Family Name: ISL58800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875682-ISL58800CRZ-T 13 Features: Laser Driver IC - Channel Package: Reel - TR Family Name: ISL58800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ISL58800CRZ-T13 - 875682-ISL58800CRZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ISL58800CRZ-T13
875682-ISL58800CRZ-T13
PMIC - PMIC - Laser Drivers - ISL58800CRZ-T13 875682-ISL58800CRZ-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 875682-ISL58800CRZ-T 13 Features: Laser Driver IC - Channel Package: Reel - TR Family Name: ISL58800 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875682-ISL58800CRZ-T13
Features: Laser Driver IC - Channel
Package: Reel - TR
Family Name: ISL58800
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 875682-ISL58800CRZ-T13
Product Name PMIC - PMIC - Laser Drivers - ISL58800CRZ-T13
Diode Type Laser Driver IC - Channel
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 6532244 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details