The ISL58797 is a single-supply laser diode driver designed for multi-standard writable optical drives supporting CD, DVD, and Blu-Ray formats. It features three laser outputs, a 10-bit multiplying DAC for precise write current control, and PDIC (OEIC) control pins to reduce flex cable signal lines. The device operates from a +5V supply, supports up to 1000mA total write output current, and includes programmable snubbers, HFM oscillator, spread spectrum for low EMI, a built-in ADC for laser voltage sampling, and a thermal sensor. It has WEN lines with internal 100Ω termination and skew detection, and a serial interface up to 50MHz. The package is a 24-pin TQFN.
IC LASER DRVR 5V 24TQFN Product overview: ISL58797CRTZ-T13 from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-ISL58797CRTZ-T13
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-ISL58797CRTZ-T13 |
| Product Name | 5V Power Management IC |
| Package Type | Other; Tape & Reel (TR) |