Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - ISL58792CRTZ-T13 ISL58792CRTZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 1048424-ISL58792CRTZ -T13 Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048424-ISL58792CRTZ -T13 Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ISL58792CRTZ-T13 - 1048424-ISL58792CRTZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ISL58792CRTZ-T13
1048424-ISL58792CRTZ-T13
PMIC - PMIC - Laser Drivers - ISL58792CRTZ-T13 1048424-ISL58792CRTZ-T13
Manufacturer: Intersil Win Source Part Number: 1048424-ISL58792CRTZ -T13 Packaging: Reel - TR Type: Laser Diode Driver Mounting: Surface Mount Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 4.5 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1048424-ISL58792CRTZ-T13
Packaging: Reel - TR
Type: Laser Diode Driver
Mounting: Surface Mount
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 24-TQFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1048424-ISL58792CRTZ-T13
Product Name PMIC - PMIC - Laser Drivers - ISL58792CRTZ-T13
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294P - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers