Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189759-ISL5857IAZ
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ISL5857
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189759-ISL5857IAZ |
| Product Name | Electronic Surplus - ISL5857IAZ |