Renesas Electronics Corporation Digital to Analog Converters (DAC) ISL5761IA

Description
10 Bit Digital to Analog Converter 1 28-TSSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 1 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - ISL5761IA-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
ISL5761IA-ND
Digital to Analog Converters (DAC) ISL5761IA-ND
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IA
921904-ISL5761IA
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IA 921904-ISL5761IA
Manufacturer: Renesas Electronics America Win Source Part Number: 921904-ISL5761IA Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL5761 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921904-ISL5761IA
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 1 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL5761
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-ISL5761IA
10BIT Digital-to-Analog Converter IC 701-ISL5761IA
IC DAC 10BIT A-OUT 28TSSOP Product overview: ISL5761IA from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5761IA can be used for catalog matching and distributor lookup.

IC DAC 10BIT A-OUT 28TSSOP Product overview: ISL5761IA from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5761IA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ISL5761IA
Data Acquisition - Digital to Analog Converters (DAC) ISL5761IA
IC DAC 10BIT A-OUT 28TSSOP

IC DAC 10BIT A-OUT 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
ISL5761IA
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ISL5761IA
IC DAC 10BIT A-OUT 28TSSOP

IC DAC 10BIT A-OUT 28TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - ISL5761IA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
ISL5761IA
Digital to Analog Converters (DAC) ISL5761IA
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number ISL5761IA-ND 921904-ISL5761IA 701-ISL5761IA ISL5761IA ISL5761IA ISL5761IA
Product Name Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IA 10BIT Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 28-TSSOP Tube SSOP SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 7591020 - RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features Single-Supply
Pins 20
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ - 077420-ADC12441CIJ - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 28-DIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5301BRM - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377977-BD34352EKV-E2 - Win Source Electronics
Specs
Interface Type I²C
Operating Temperature -25 to 85 C (-13 to 185 F)
Sample Rate 768 kSamples/Sec
View Details
3 suppliers