Renesas Electronics Corporation Evaluation Boards - Digital to Analog Converters (DACs) - ISL5629EVAL1 ISL5629EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 794504-ISL5629EVAL1 Series: CommLink Operating Temperature Range: -40°C ~ 85°C Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ISL5629 Family Name: ISL5629 Number of DAC's: 2 DAC Type: Current Categories: Development Boards, Kits, Programmers Sampling Rate: 210M Introduction Date: June 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 794504-ISL5629EVAL1 Series: CommLink Operating Temperature Range: -40°C ~ 85°C Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ISL5629 Family Name: ISL5629 Number of DAC's: 2 DAC Type: Current Categories: Development Boards, Kits, Programmers Sampling Rate: 210M Introduction Date: June 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Digital to Analog Converters (DACs) - ISL5629EVAL1 - 794504-ISL5629EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - ISL5629EVAL1
794504-ISL5629EVAL1
Evaluation Boards - Digital to Analog Converters (DACs) - ISL5629EVAL1 794504-ISL5629EVAL1
Manufacturer: Intersil Win Source Part Number: 794504-ISL5629EVAL1 Series: CommLink Operating Temperature Range: -40°C ~ 85°C Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ISL5629 Family Name: ISL5629 Number of DAC's: 2 DAC Type: Current Categories: Development Boards, Kits, Programmers Sampling Rate: 210M Introduction Date: June 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 794504-ISL5629EVAL1
Series: CommLink
Operating Temperature Range: -40°C ~ 85°C
Data Interface: Parallel
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 8
Utilized IC / Part: ISL5629
Family Name: ISL5629
Number of DAC's: 2
DAC Type: Current
Categories: Development Boards, Kits, Programmers
Sampling Rate: 210M
Introduction Date: June 01, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 794504-ISL5629EVAL1
Product Name Evaluation Boards - Digital to Analog Converters (DACs) - ISL5629EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2326820 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers