Renesas Electronics Corporation ISL5585GCM

Description
SLIC, 2-4 Conversion, Bipolar, PQCC28
Request a Quote Datasheet
Description
SLIC, 2-4 Conversion, Bipolar, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL5585GCM - Rochester Electronics
Newburyport, MA, United States
SLIC, 2-4 Conversion, Bipolar, PQCC28

SLIC, 2-4 Conversion, Bipolar, PQCC28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Network and Communication Chips
Product Number ISL5585GCM
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - 336-SI32282-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details