Renesas Electronics Corporation 4.2V TQFN LDO Voltage Regulator IC ISL55210IRTZ-T7S2705

Description
SP Amp DIFF AMP Single 4.2V 16-Pin TQFN T/R Product overview: ISL55210IRTZ-T7S2705 from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, TQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, TQFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL55210IRTZ-T7S 2705 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SP Amp DIFF AMP Single 4.2V 16-Pin TQFN T/R Product overview: ISL55210IRTZ-T7S2705 from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, TQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, TQFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL55210IRTZ-T7S 2705 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.2V TQFN LDO Voltage Regulator IC
699-ISL55210IRTZ-T7S2705
4.2V TQFN LDO Voltage Regulator IC 699-ISL55210IRTZ-T7S2705
SP Amp DIFF AMP Single 4.2V 16-Pin TQFN T/R Product overview: ISL55210IRTZ-T7S2705 from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, TQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, TQFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL55210IRTZ-T7S 2705 can be used for catalog matching and distributor lookup.

SP Amp DIFF AMP Single 4.2V 16-Pin TQFN T/R Product overview: ISL55210IRTZ-T7S2705 from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, TQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, TQFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL55210IRTZ-T7S2705 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ISL55210IRTZ-T7S2705 - 1065885-ISL55210IRTZ-T7S2705 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL55210IRTZ-T7S2705
1065885-ISL55210IRTZ-T7S2705
PMIC - PMIC - Voltage Regulators - Linear - ISL55210IRTZ-T7S2705 1065885-ISL55210IRTZ-T7S2705
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065885-ISL55210IRTZ -T7S2705 Gain Bandwidth Product: 4 GHz Number of Pins: 16 Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 4.2 V Min Supply Voltage: 3 V

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065885-ISL55210IRTZ-T7S2705
Gain Bandwidth Product: 4 GHz
Number of Pins: 16
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 4.2 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ISL55210IRTZ-T7S2705 1065885-ISL55210IRTZ-T7S2705
Product Name 4.2V TQFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL55210IRTZ-T7S2705
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27427YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.85 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3367AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details