Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers ISL55111IVZ

Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - ISL55111IVZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ISL55111IVZ-ND
Full, Half-Bridge (H Bridge) Drivers ISL55111IVZ-ND
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP

Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IVZ - 921900-ISL55111IVZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IVZ
921900-ISL55111IVZ
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IVZ 921900-ISL55111IVZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921900-ISL55111IVZ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ISL55111 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921900-ISL55111IVZ
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ISL55111
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 960
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Full Half-Bridge Drivers - ISL55111IVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL55111IVZ
Full Half-Bridge Drivers ISL55111IVZ
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP

Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL55111IVZ
Gate Drivers ISL55111IVZ
Gate Drivers ULTRASOUND DRVR IN 8LD ANTIPHS OUTPUTS

Gate Drivers ULTRASOUND DRVR IN 8LD ANTIPHS OUTPUTS

Buy Now Datasheet
Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas - 84AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas
84AC6979
Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas 84AC6979
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:TSSOP; Input Type:Inverting; Source Current:-; Sink Current:-; Product Range:-RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:TSSOP; Input Type:Inverting; Source Current:-; Sink Current:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL55111IVZ-ND 921900-ISL55111IVZ ISL55111IVZ ISL55111IVZ 84AC6979
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IVZ Full Half-Bridge Drivers Gate Drivers Mosfet Driver, -40 To 85Deg C; No. Of Channels Renesas
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC125APW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - A6278ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
Clock Buffers, Drivers - SI53321-B-GQ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDC351IDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details