The ISL55111IVZ-T is a dual high-speed MOSFET driver designed for applications that require precise pulse generation and buffering, such as ultrasound, CCD imaging, and clock generation circuits. It operates with a pulse amplitude range of 5V to 12V and can deliver high current drive capabilities of up to 3.5A. The driver features a minimum pulse width of 6ns and fast rise and fall times of 1.5ns with a 100pF load, ensuring efficient operation with low skew. This device is compatible with both 3.3V and 5V logic families and includes tightly controlled input thresholds to reduce the impact of input rise time on output pulse width. The ISL55111IVZ-T specifically provides anti-phase outputs, making it suitable for applications that require this configuration. It also incorporates a power-down mode for reduced power consumption during standby, which is beneficial for portable devices. The product is available in an 8-lead TSSOP package and is specified for operation across a temperature range of -40°C to +85°C.
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
Gate Drivers ULTRASOUND DRVR IN 8LD ANTIPHS OUTPUTS
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL55111IVZ-T-ND | ISL55111IVZ-T | ISL55111IVZ-T |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |