Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers ISL55111IRZ

Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Request a Quote Datasheet
Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - ISL55111IRZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ISL55111IRZ-ND
Full, Half-Bridge (H Bridge) Drivers ISL55111IRZ-ND
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IRZ - 1189750-ISL55111IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IRZ
1189750-ISL55111IRZ
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IRZ 1189750-ISL55111IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189750-ISL55111IRZ Packaging: Tube Mounting Style: SMD Applications: Digital Imaging Technology: Power MOSFET Interface: Logic Current - Output / Channel: 100mA Output Configuration: Half Bridge (2) Load Type: Capacitive and Resistive Current - Peak Output: 3.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL55111 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Load Voltage (V): 5V ~ 13.2V Rds On: 3Ohm

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189750-ISL55111IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Digital Imaging
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 100mA
Output Configuration: Half Bridge (2)
Load Type: Capacitive and Resistive
Current - Peak Output: 3.5A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55111
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Load Voltage (V): 5V ~ 13.2V
Rds On: 3Ohm

Buy Now
Full Half-Bridge Drivers - ISL55111IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL55111IRZ
Full Half-Bridge Drivers ISL55111IRZ
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
Mosfet Driver, -40 To 85 Deg C; Driver Configuration Renesas - 82Y6711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85 Deg C; Driver Configuration Renesas
82Y6711
Mosfet Driver, -40 To 85 Deg C; Driver Configuration Renesas 82Y6711
MOSFET DRIVER, -40 TO 85 DEG C; Driver Configuration:Low Side; No. of Pins:16Pins; IC Case / Package:QFN; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85 DEG C; Driver Configuration:Low Side; No. of Pins:16Pins; IC Case / Package:QFN; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL55111IRZ
Gate Drivers ISL55111IRZ
Gate Drivers W/ANNEAL ULTRASOUND DRVRW/ANTIPHS OUTPUT

Gate Drivers W/ANNEAL ULTRASOUND DRVRW/ANTIPHS OUTPUT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL55111IRZ-ND 1189750-ISL55111IRZ ISL55111IRZ 82Y6711 ISL55111IRZ
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IRZ Full Half-Bridge Drivers Mosfet Driver, -40 To 85 Deg C; Driver Configuration Renesas Gate Drivers
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 85 C (-40 to 185 F)
Package Type 16-TFQFN Exposed Pad 16-TFQFN Exposed Pad
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95411RRBT-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Bulk
View Details
2 suppliers
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - CYW256OXC - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.46 volts
Switching Frequency 180000 kHz
View Details