IC HALF BRIDGE DRVR 100MA 16QFN
IC HALF BRIDGE DRVR 100MA 16QFN
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Manufacturer: Renesas Electronics America
Win Source Part Number: 921899-ISL55111IRZ-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Package: 16-TFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL55111
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Gate Drivers W/ANNEAL ULTRASOUND DRVRW/ANTIPHS OUTPUT
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 20-ISL55111IRZ-TCT-ND | 921899-ISL55111IRZ-T | ISL55111IRZ-T | ISL55111IRZ-T |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - ISL55111IRZ-T | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 16-TFQFN Exposed Pad | 16-QFN (4x4) | 16-TFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |