Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
Gate Drivers ULTRASOUND DRVR IN 8LD
IC, MOSFET DRVR; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:TSSOP; Input Type:Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
Half Bridge (2) Driver Digital Imaging Power MOSFET 8-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL55110IVZ-ND | ISL55110IVZ | 50M3965 | ISL55110IVZ |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Ic, Mosfet Drvr; No. Of Channels Renesas | Full Half-Bridge Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to ? volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube | Tube; Tube; Other |