The ISL55110 and ISL55111 are dual high speed MOSFET drivers intended for applications requiring accurate pulse generation and buffering. Target applications include ultrasound, CCD imaging, piezoelectric distance sensing and clock generation circuits.
With a wide output voltage range and low ON-resistance, these devices can drive a variety of resistive and capacitive loads with fast rise and fall times, allowing high-speed operation with low skew, as required in large CCD array imaging applications.
The ISL55110, ISL55111 are compatible with 3.3V and 5V logic families and incorporate tightly controlled input thresholds to minimize the effect of input rise time on output pulse width. The ISL55110 has a pair of in-phase drivers while the ISL55111 has two drivers operating in anti-phase.
ISL55110 and ISL55111 have a power-down mode for low power consumption during equipment standby times, making it ideal for portable products.
The ISL55110 and ISL55111 are available in 16 Ld Exposed pad QFN packaging and 8 Ld TSSOP. Both devices are specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189748-ISL55110IVZ
Packaging: Tube
Mounting Style: SMD
Applications: Digital Imaging
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 100mA
Output Configuration: Half Bridge (2)
Load Type: Capacitive and Resistive
Current - Peak Output: 3.5A
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55110
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Load Voltage (V): 5V ~ 13.2V
Rds On: 3Ohm
Dual High Spd MOSFET Driver, ISL55110IVZ
Dual High Spd MOSFET Driver, ISL55110IVZ
Dual High Spd MOSFET Driver, ISL55110IVZ
| Renesas Electronics Corporation | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ISL55110IVZ | 1189748-ISL55110IVZ | 9215958 |
| Product Name | Dual, High Speed MOSFET Driver | Electronic Surplus - ISL55110IVZ | Gate Drivers |