Manufacturer: Intersil
Win Source Part Number: 069920-ISL55110IRZ
Packaging: Reel - TR
Applications: Digital Imaging
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 5 V to 13.2 V
Rds On (Typ): 3 Ohm
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069920-ISL55110IRZ |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ |
| TJ | -40 to 150 C (-40 to 302 F) |