Renesas Electronics Corporation Full, Half-Bridge (H Bridge) Drivers ISL55110IRZ

Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Request a Quote Datasheet
Description
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - ISL55110IRZ-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
ISL55110IRZ-ND
Full, Half-Bridge (H Bridge) Drivers ISL55110IRZ-ND
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
Full Half-Bridge Drivers - ISL55110IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ISL55110IRZ
Full Half-Bridge Drivers ISL55110IRZ
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL55110IRZ
Gate Drivers ISL55110IRZ
Gate Drivers W/ANNEAL ULTRASOUND DRVR 16LD 4X4

Gate Drivers W/ANNEAL ULTRASOUND DRVR 16LD 4X4

Buy Now Datasheet
Ic, Mosfet Driver; No. Of Channels Renesas - 29M6983 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet Driver; No. Of Channels Renesas
29M6983
Ic, Mosfet Driver; No. Of Channels Renesas 29M6983
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:2.7V; MSL:-RoHS Compliant: Yes

IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Inverting; Source Current:-; Sink Current:-; Supply Voltage Min:2.7V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL55110IRZ-ND ISL55110IRZ ISL55110IRZ 29M6983
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Gate Drivers Ic, Mosfet Driver; No. Of Channels Renesas
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to ? volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 16-TFQFN Exposed Pad 16-TFQFN Exposed Pad
Packing Method Tube Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD11194-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCDB800RSLT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details