Renesas Electronics Corporation PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ-T7A ISL55110IRZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 777343-ISL55110IRZ-T 7A Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TQFN Exposed Pad Applications: Digital Imaging Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Logic Output Configuration: Half Bridge (2) Voltage - Load: 5 V ~ 13.2 V Rds On (Typ): 3 Ohm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 3.5A Family Name: ISL55110 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Output Current per Channel: 100mA Alternative Parts (Cross-Reference): SWD-119TR; ISL55110IVZ-T7A; ISL55110IRZ; ISL55110IRZ-T; Introduction Date: December 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777343-ISL55110IRZ-T 7A Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TQFN Exposed Pad Applications: Digital Imaging Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Logic Output Configuration: Half Bridge (2) Voltage - Load: 5 V ~ 13.2 V Rds On (Typ): 3 Ohm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 3.5A Family Name: ISL55110 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Output Current per Channel: 100mA Alternative Parts (Cross-Reference): SWD-119TR; ISL55110IVZ-T7A; ISL55110IRZ; ISL55110IRZ-T; Introduction Date: December 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ-T7A - 777343-ISL55110IRZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ-T7A
777343-ISL55110IRZ-T7A
PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ-T7A 777343-ISL55110IRZ-T7A
Manufacturer: Intersil Win Source Part Number: 777343-ISL55110IRZ-T 7A Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TQFN Exposed Pad Applications: Digital Imaging Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Logic Output Configuration: Half Bridge (2) Voltage - Load: 5 V ~ 13.2 V Rds On (Typ): 3 Ohm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 3.5A Family Name: ISL55110 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Output Current per Channel: 100mA Alternative Parts (Cross-Reference): SWD-119TR; ISL55110IVZ-T7A; ISL55110IRZ; ISL55110IRZ-T; Introduction Date: December 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777343-ISL55110IRZ-T7A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TQFN Exposed Pad
Applications: Digital Imaging
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Logic
Output Configuration: Half Bridge (2)
Voltage - Load: 5 V ~ 13.2 V
Rds On (Typ): 3 Ohm
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 3.5A
Family Name: ISL55110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Output Current per Channel: 100mA
Alternative Parts (Cross-Reference): SWD-119TR; ISL55110IVZ-T7A; ISL55110IRZ; ISL55110IRZ-T;
Introduction Date: December 11, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777343-ISL55110IRZ-T7A
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ-T7A
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data