Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 731510-ISL55110IRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Digital Imaging
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 100mA
Output Configuration: Half Bridge (2)
Load Type: Capacitive and Resistive
Current - Peak Output: 3.5A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-TQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL55110
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Load Voltage (V): 5V ~ 13.2V
Rds On: 3Ohm
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
IC HALF BRIDGE DRVR 100MA 16QFN
IC HALF BRIDGE DRVR 100MA 16QFN
Gate Drivers W/ANNEAL ULTRASOUND DRVR 16LD 4X4
Half Bridge (2) Driver Digital Imaging Power MOSFET 16-QFN (4x4)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 731510-ISL55110IRZ-T | 20-ISL55110IRZ-TTR-ND | ISL55110IRZ-T | ISL55110IRZ-T |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - ISL55110IRZ-T | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Tape and Reel; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | |
| Package Type | 16-TFQFN Exposed Pad | 16-TFQFN Exposed Pad |