Renesas Electronics Corporation 400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block ISL55033IRTZ

Description
The ISL55033 is a triple rail-to-rail output gain block with a -3dB bandwidth of 400MHz and slew rate of 2350V/µs into a 150O load. The ISL55033 has a fixed gain of +2. The inputs are capable of sensing ground. The outputs are capable of swinging to 0.45V to either rail through a 150O resistor connected to V+/2. The ISL55033 is designed for general purpose video applications. The part includes a fast-acting global disable/power-down function. The ISL55033 is available in a 12 Ld TQFN package. Operation is specified over the -40°C to +85°C temperature range.
Datasheet
Description
The ISL55033 is a triple rail-to-rail output gain block with a -3dB bandwidth of 400MHz and slew rate of 2350V/µs into a 150O load. The ISL55033 has a fixed gain of +2. The inputs are capable of sensing ground. The outputs are capable of swinging to 0.45V to either rail through a 150O resistor connected to V+/2. The ISL55033 is designed for general purpose video applications. The part includes a fast-acting global disable/power-down function. The ISL55033 is available in a 12 Ld TQFN package. Operation is specified over the -40°C to +85°C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block - ISL55033IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
ISL55033IRTZ
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block ISL55033IRTZ
The ISL55033 is a triple rail-to-rail output gain block with a -3dB bandwidth of 400MHz and slew rate of 2350V/µs into a 150O load. The ISL55033 has a fixed gain of +2. The inputs are capable of sensing ground. The outputs are capable of swinging to 0.45V to either rail through a 150O resistor connected to V+/2. The ISL55033 is designed for general purpose video applications. The part includes a fast-acting global disable/power-down function. The ISL55033 is available in a 12 Ld TQFN package. Operation is specified over the -40°C to +85°C temperature range.

The ISL55033 is a triple rail-to-rail output gain block with a -3dB bandwidth of 400MHz and slew rate of 2350V/µs into a 150O load. The ISL55033 has a fixed gain of +2. The inputs are capable of sensing ground. The outputs are capable of swinging to 0.45V to either rail through a 150O resistor connected to V+/2.
The ISL55033 is designed for general purpose video applications. The part includes a fast-acting global disable/power-down function.
The ISL55033 is available in a 12 Ld TQFN package. Operation is specified over the -40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category RF Amplifiers
Product Number ISL55033IRTZ
Product Name 400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
Operating Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details