Renesas Electronics Corporation MMIC Silicon Bipolar Broadband Amplifier ISL55014IEZ-T7

Description
The ISL55014 is a high performance gain block featuring a Darlington configuration using high fT transistors and excellent thermal performance. They are an ideal choice for DVB-S LNB cable receiver applications. Other members of the family includes: • ISL55012 and ISL55015 match a 75? source to a 50? load. • ISL55013 and ISL55014 match a 50? source to a 50? load.
Request a Quote Datasheet
Description
The ISL55014 is a high performance gain block featuring a Darlington configuration using high fT transistors and excellent thermal performance. They are an ideal choice for DVB-S LNB cable receiver applications. Other members of the family includes: • ISL55012 and ISL55015 match a 75? source to a 50? load. • ISL55013 and ISL55014 match a 50? source to a 50? load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC Silicon Bipolar Broadband Amplifier - ISL55014IEZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
MMIC Silicon Bipolar Broadband Amplifier
ISL55014IEZ-T7
MMIC Silicon Bipolar Broadband Amplifier ISL55014IEZ-T7
The ISL55014 is a high performance gain block featuring a Darlington configuration using high fT transistors and excellent thermal performance. They are an ideal choice for DVB-S LNB cable receiver applications. Other members of the family includes: • ISL55012 and ISL55015 match a 75? source to a 50? load. • ISL55013 and ISL55014 match a 50? source to a 50? load.

The ISL55014 is a high performance gain block featuring a Darlington configuration using high fT transistors and excellent thermal performance. They are an ideal choice for DVB-S LNB cable receiver applications.
Other members of the family includes:
• ISL55012 and ISL55015 match a 75? source to a 50? load.
• ISL55013 and ISL55014 match a 50? source to a 50? load.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ISL55014IEZ-T7
848439-ISL55014IEZ-T7
RF Amplifiers - ISL55014IEZ-T7 848439-ISL55014IEZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 848439-ISL55014IEZ-T 7 Features: RF Amplifier IC Package: Reel - TR Family Name: ISL55014 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL55014IEZ-T7-ND, -ISL55014IEZ-T7CT-ND , -ISL55014IEZ-T7TR, ISL55014IEZ-T7TR, ISL55014IEZ-T7DKR, ISL55014IEZ-T7CT, -ISL55014IEZ-T7

Manufacturer: Renesas Electronics America
Win Source Part Number: 848439-ISL55014IEZ-T7
Features: RF Amplifier IC
Package: Reel - TR
Family Name: ISL55014
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL55014IEZ-T7-ND, -ISL55014IEZ-T7CT-ND, -ISL55014IEZ-T7TR, ISL55014IEZ-T7TR, ISL55014IEZ-T7DKR, ISL55014IEZ-T7CT, -ISL55014IEZ-T7

Buy Now Datasheet
RF Amplifiers - ISL55014IEZ-T7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - ISL55014IEZ-T7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ISL55014IEZ-T7CT-ND
RF Amplifiers ISL55014IEZ-T7CT-ND
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - ISL55014IEZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ISL55014IEZ-T7TR-ND
RF Amplifiers ISL55014IEZ-T7TR-ND
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ISL55014IEZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ISL55014IEZ-T7
RF and Wireless - RF Amplifiers ISL55014IEZ-T7
IC AMP BLE 500MHZ-3GHZ SC70-6

IC AMP BLE 500MHZ-3GHZ SC70-6

Supplier's Site
Rf Amplifier, 3Ghz, -40 To 85Deg C; Frequency Min Renesas - 84AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 3Ghz, -40 To 85Deg C; Frequency Min Renesas
84AC6976
Rf Amplifier, 3Ghz, -40 To 85Deg C; Frequency Min Renesas 84AC6976
RF AMPLIFIER, 3GHZ, -40 TO 85DEG C; Frequency Min:500MHz; Frequency Max:3GHz; Gain:17.2dB; Noise Figure Typ:4.3dB; RF IC Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

RF AMPLIFIER, 3GHZ, -40 TO 85DEG C; Frequency Min:500MHz; Frequency Max:3GHz; Gain:17.2dB; Noise Figure Typ:4.3dB; RF IC Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ISL55014IEZ-T7 848439-ISL55014IEZ-T7 ISL55014IEZ-T7DKR-ND ISL55014IEZ-T7 84AC6976
Product Name MMIC Silicon Bipolar Broadband Amplifier RF Amplifiers - ISL55014IEZ-T7 RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 3Ghz, -40 To 85Deg C; Frequency Min Renesas
Frequency Range 500 to 3000 MHz 500 to 3000 MHz 500 to 3000 MHz 3000 MHz
Operating Voltage 5.5 volts 5.5 volts 5.5 volts
Operating current   0.0630 amps 0.0630 amps
Applications RF Microwave Mobile / Wireless Systems; Bluetooth
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA0861DRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
3 suppliers
RF Amplifiers - 2312-QPA9942TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 3800 MHz
View Details
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details