Renesas Electronics Corporation RF Amplifiers ISL55014IEZ-T7

Description
IC RF AMP BLUETOOTH 500MHZ-3GHZ
Datasheet
Description
IC RF AMP BLUETOOTH 500MHZ-3GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ISL55014IEZ-T7 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
ISL55014IEZ-T7
RF Amplifiers ISL55014IEZ-T7
IC RF AMP BLUETOOTH 500MHZ-3GHZ

IC RF AMP BLUETOOTH 500MHZ-3GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ISL55014IEZ-T7
Product Name RF Amplifiers
Technology Bluetooth; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54F240DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4763-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF and Wireless - RF Detectors - IWR1642AQAGABLR - Win Source Electronics
Specs
Technology General Purpose
Supply Voltage Other; 1.71V ~ 1.89V, 3.15V ~ 3.45V
Operating Frequency 76000 to 81000 MHz
View Details
3 suppliers