Renesas Electronics Corporation RF Amplifiers - ISL55008IEZ-T7 ISL55008IEZ-T7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189743-ISL55008IEZ- T7 Packaging: Tape and Reel Test Frequency: 1GHz Frequency: 500MHz ~ 3GHz Gain: 16.6dB Supply Current: 20mA Noise Figure: 3.9dB P1dB: 8.7dBm RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189743-ISL55008IEZ- T7 Packaging: Tape and Reel Test Frequency: 1GHz Frequency: 500MHz ~ 3GHz Gain: 16.6dB Supply Current: 20mA Noise Figure: 3.9dB P1dB: 8.7dBm RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ISL55008IEZ-T7
1189743-ISL55008IEZ-T7
RF Amplifiers - ISL55008IEZ-T7 1189743-ISL55008IEZ-T7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189743-ISL55008IEZ- T7 Packaging: Tape and Reel Test Frequency: 1GHz Frequency: 500MHz ~ 3GHz Gain: 16.6dB Supply Current: 20mA Noise Figure: 3.9dB P1dB: 8.7dBm RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189743-ISL55008IEZ-T7
Packaging: Tape and Reel
Test Frequency: 1GHz
Frequency: 500MHz ~ 3GHz
Gain: 16.6dB
Supply Current: 20mA
Noise Figure: 3.9dB
P1dB: 8.7dBm
RF Type: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V

Buy Now
RF and Wireless - RF Amplifiers - ISL55008IEZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ISL55008IEZ-T7
RF and Wireless - RF Amplifiers ISL55008IEZ-T7
IC AMP BLE 500MHZ-3GHZ SC70-6

IC AMP BLE 500MHZ-3GHZ SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1189743-ISL55008IEZ-T7 ISL55008IEZ-T7
Product Name RF Amplifiers - ISL55008IEZ-T7 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-QPA9122MTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 2300 to 5000 MHz
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details