The ISL55004 is a high speed, low power, low cost monolithic operational amplifier. The ISL55004 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of the ISL55004 is from ±15V down to ±2.5V. For single-supply operation, the ISL55004 operates from 30V down to 5V.brbr The ISL55004 also features an extremely wide output voltage swing of -12.75V/+13.4V with VsubS/sub = ±15V and RsubL/sub = 1k?.brbr At a gain of +1, the ISL55004 has a -3dB bandwidth of 200MHz with a phase margin of 55°. Because of its conventional voltage-feedback topology, the ISL55004 allow the use of reactive or non-linear elements in its feedback network. This versatility combined with low cost and 140mA of output-current drive makes the ISL55004 an ideal choice for price-sensitive applications requiring low power and high speed.brbr The ISL55004 is in a 14 Ld SO (0.150") package and specified for operation over the full -40°C to +85°C temperature range.
IC OPAMP VFB 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps ISL59114IRUZ YC TO COMPOSITE VID DRVR
Voltage Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Renesas Electronics Corporation | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55004IBZ-T13 | ISL55004IBZ-T13 | ISL55004IBZ-T13 | ISL55004IBZ-T13 | ISL55004IBZ-T13 |
| Product Name | High Supply Voltage 200MHz Unity-Gain Stable Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 5 to 30 volts | 4.5 volts | |||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||
| VOS | 5 millivolts | 1.2 millivolts | |||
| IBIAS | 0.6000 to 3.5 µA | 0.6000 µA |