Renesas Electronics Corporation No. Of Amplifiers Renesas ISL55002IBZ-T7.

Description
No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:300V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:300V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Renesas - 14AC9257 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Renesas
14AC9257
No. Of Amplifiers Renesas 14AC9257
No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:300V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:300V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 14AC9257
Product Name No. Of Amplifiers Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
20 GHz Rf Amplifier - 860-CMD201 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Operational Amplifier IC - 687-LF356AN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Operational Amplifiers
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702PBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers