1 Circuit IC Switch 1:1 2.5Ohm 6-SOT
1 Circuit IC Switch 1:1 2.5Ohm 6-SOT
IC SWITCH SPDT SOT23-6
IC SWITCH SPDT SOT23-6
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54504IHZ-T-ND | ISL54504IHZ-T | ISL54504IHZ-T | ISL54504IHZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Ron | 2.5 ohms | 2.5 ohms | 2.5 ohms | |
| Bandwidth | 250 MHz | 250 MHz | 250 MHz |