IC SWITCH SPST 6UTDFN Product overview: ISL54502IRUZ-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54502IRUZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 763661-ISL54502IRUZ-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFDFN
Number of Circuits: 1
Operating Supply Voltage: 1.62 V ~ 5.5 V
Switch Circuit: SPST - NC
-3db Bandwidth: 350MHz
Charge Injection: 16pC
Channel Capacitance (CS(off), CD(off)): 6pF
Part Status: Obsolete(EOL)
Family Name: ISL54502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-UTDFN (1.2x1.0)
On-State Resistance (Maximum): 5 Ohm
Switch Time (Ton, Toff) (Maximum): 22ns, 15ns
Current - Leakage (IS(off)) (Maximum): 25nA
Alternative Parts (Cross-Reference): TS5A3167YEPR; MAX4627EUK+; MAX4595EXK+; ;
Introduction Date: April 06, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 1:1 5Ohm 6-UTDFN (1.2x1)
1 Circuit IC Switch 1:1 5Ohm 6-UTDFN (1.2x1)
1 Circuit IC Switch 1:1 5Ohm 6-UTDFN (1.2x1)
IC SWITCH SPST 6UTDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL54502IRUZ-T | 763661-ISL54502IRUZ-T | ISL54502IRUZ-T-ND | ISL54502IRUZ-T | ISL54502IRUZ-T |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54502IRUZ-T | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.62 to 5.5 volts | 1.62 to 5.5 volts | ||
| Min Operating Current | 2.00E-5 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 6-UFDFN | 6-UFDFN |