Renesas Electronics Corporation Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction ISL54410IRTZ-T

Description
The Intersil ISL54409 and ISL54410 are Dual SPST (Single Pole/Single Throw) switches that provide a very low distortion audio path for a stereo headphone and can be connected in a wired-OR configuration at the switch outputs with USB2.0 HS signals for Audio/USB signal multiplexing to a common connector. The audio switch path can be disabled to provide high signal isolation, preventing crosstalk between the audio codec and USB data signals.brbr The ISL54409 and ISL54410 analog switches are negative swing capable with a single supply voltage and maintain excellent THD performance within a signal range of -1V to +1V. The switch terminals have low pin capacitance (4pF typical), minimizing impact to USB 2.0 High-Speed signals. The ISL54409 offers a Low Power Shutdown mode while the ISL54410 offers a High Off-Isolation mode. The ISL54410 contains active Audio Click and Pop Elimination circuitry for AC-coupled audio signals.brbr The ISL54409 and ISL54410 are available in a 8 Ld TDFN (2mmx2mm) or a 10 Ld µTQFN (1.8mmx1.4mm) package. They operate over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54409 and ISL54410 are Dual SPST (Single Pole/Single Throw) switches that provide a very low distortion audio path for a stereo headphone and can be connected in a wired-OR configuration at the switch outputs with USB2.0 HS signals for Audio/USB signal multiplexing to a common connector. The audio switch path can be disabled to provide high signal isolation, preventing crosstalk between the audio codec and USB data signals.brbr The ISL54409 and ISL54410 analog switches are negative swing capable with a single supply voltage and maintain excellent THD performance within a signal range of -1V to +1V. The switch terminals have low pin capacitance (4pF typical), minimizing impact to USB 2.0 High-Speed signals. The ISL54409 offers a Low Power Shutdown mode while the ISL54410 offers a High Off-Isolation mode. The ISL54410 contains active Audio Click and Pop Elimination circuitry for AC-coupled audio signals.brbr The ISL54409 and ISL54410 are available in a 8 Ld TDFN (2mmx2mm) or a 10 Ld µTQFN (1.8mmx1.4mm) package. They operate over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction - ISL54410IRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction
ISL54410IRTZ-T
Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction ISL54410IRTZ-T
The Intersil ISL54409 and ISL54410 are Dual SPST (Single Pole/Single Throw) switches that provide a very low distortion audio path for a stereo headphone and can be connected in a wired-OR configuration at the switch outputs with USB2.0 HS signals for Audio/USB signal multiplexing to a common connector. The audio switch path can be disabled to provide high signal isolation, preventing crosstalk between the audio codec and USB data signals.brbr The ISL54409 and ISL54410 analog switches are negative swing capable with a single supply voltage and maintain excellent THD performance within a signal range of -1V to +1V. The switch terminals have low pin capacitance (4pF typical), minimizing impact to USB 2.0 High-Speed signals. The ISL54409 offers a Low Power Shutdown mode while the ISL54410 offers a High Off-Isolation mode. The ISL54410 contains active Audio Click and Pop Elimination circuitry for AC-coupled audio signals.brbr The ISL54409 and ISL54410 are available in a 8 Ld TDFN (2mmx2mm) or a 10 Ld µTQFN (1.8mmx1.4mm) package. They operate over a temperature range of -40°C to +85°C.

The Intersil ISL54409 and ISL54410 are Dual SPST (Single Pole/Single Throw) switches that provide a very low distortion audio path for a stereo headphone and can be connected in a wired-OR configuration at the switch outputs with USB2.0 HS signals for Audio/USB signal multiplexing to a common connector. The audio switch path can be disabled to provide high signal isolation, preventing crosstalk between the audio codec and USB data signals.brbr The ISL54409 and ISL54410 analog switches are negative swing capable with a single supply voltage and maintain excellent THD performance within a signal range of -1V to +1V. The switch terminals have low pin capacitance (4pF typical), minimizing impact to USB 2.0 High-Speed signals. The ISL54409 offers a Low Power Shutdown mode while the ISL54410 offers a High Off-Isolation mode. The ISL54410 contains active Audio Click and Pop Elimination circuitry for AC-coupled audio signals.brbr The ISL54409 and ISL54410 are available in a 8 Ld TDFN (2mmx2mm) or a 10 Ld µTQFN (1.8mmx1.4mm) package. They operate over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54410IRTZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54410IRTZ-T-ND
Analog Switches - Special Purpose ISL54410IRTZ-T-ND
Audio, USB Switch IC 2 Channel 8-TDFN-EP (2x2)

Audio, USB Switch IC 2 Channel 8-TDFN-EP (2x2)

Buy Now Datasheet
Analog Switches - Special Purpose - ISL54410IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54410IRTZ-T
Analog Switches - Special Purpose ISL54410IRTZ-T
Audio, USB Switch IC 2 Channel 8-TDFN-EP (2x2)

Audio, USB Switch IC 2 Channel 8-TDFN-EP (2x2)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number ISL54410IRTZ-T ISL54410IRTZ-T-ND ISL54410IRTZ-T
Product Name Audio/USB 2.0 Wired-OR Switch with Click and Pop Reduction Analog Switches - Special Purpose Analog Switches - Special Purpose
Features Single-Supply Serial Input
Switch Type SPST SPST; 1:1
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 5 volts
Package Type DFN8, uTQFN10 8-WFDFN 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921192 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
4-bit bus switch - 74CBTLV3125PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers