Renesas Electronics Corporation Stereo Click and Pop Eliminator with Audio Muting ISL54406IRUZ-T

Description
The Intersil ISL54406 is a Dual SPST (Single Pole/Single Throw) switch that provides a very low distortion audio path for a stereo headphone or high impedance line-in load. This path can be interrupted to provide 110dB of off-isolation for signal muting purposes into 32? or high impedance loads such as consumer entertainment system line-inputs, MP3 docking systems for powered speaker or automotive entertainment system in-line or cassette interfaces. Recovery from muting is instant even with very large DC blocking capacitors.brbr The ISL54406 also has comprehensive Click and Pop elimination measures to prevent these artifacts from occurring in the load due to system power-up/powerdown, codec enable/disable, headphone hot plug in, and audio muting on/off situations. The Click and Pop elimination is effective into low and high impedance loads and requires no external timing components to deal with DC blocking capacitors placed between the single supply codec and the load.brbr The ISL54406 is available in a 10 Ld TDFN (3mmx3mm) or a tiny 10 Ld µTQFN (1.8mmx1.4mm) ultra-thin package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54406 is a Dual SPST (Single Pole/Single Throw) switch that provides a very low distortion audio path for a stereo headphone or high impedance line-in load. This path can be interrupted to provide 110dB of off-isolation for signal muting purposes into 32? or high impedance loads such as consumer entertainment system line-inputs, MP3 docking systems for powered speaker or automotive entertainment system in-line or cassette interfaces. Recovery from muting is instant even with very large DC blocking capacitors.brbr The ISL54406 also has comprehensive Click and Pop elimination measures to prevent these artifacts from occurring in the load due to system power-up/powerdown, codec enable/disable, headphone hot plug in, and audio muting on/off situations. The Click and Pop elimination is effective into low and high impedance loads and requires no external timing components to deal with DC blocking capacitors placed between the single supply codec and the load.brbr The ISL54406 is available in a 10 Ld TDFN (3mmx3mm) or a tiny 10 Ld µTQFN (1.8mmx1.4mm) ultra-thin package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Click and Pop Eliminator with Audio Muting - ISL54406IRUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Stereo Click and Pop Eliminator with Audio Muting
ISL54406IRUZ-T
Stereo Click and Pop Eliminator with Audio Muting ISL54406IRUZ-T
The Intersil ISL54406 is a Dual SPST (Single Pole/Single Throw) switch that provides a very low distortion audio path for a stereo headphone or high impedance line-in load. This path can be interrupted to provide 110dB of off-isolation for signal muting purposes into 32? or high impedance loads such as consumer entertainment system line-inputs, MP3 docking systems for powered speaker or automotive entertainment system in-line or cassette interfaces. Recovery from muting is instant even with very large DC blocking capacitors.brbr The ISL54406 also has comprehensive Click and Pop elimination measures to prevent these artifacts from occurring in the load due to system power-up/powerdown, codec enable/disable, headphone hot plug in, and audio muting on/off situations. The Click and Pop elimination is effective into low and high impedance loads and requires no external timing components to deal with DC blocking capacitors placed between the single supply codec and the load.brbr The ISL54406 is available in a 10 Ld TDFN (3mmx3mm) or a tiny 10 Ld µTQFN (1.8mmx1.4mm) ultra-thin package. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54406 is a Dual SPST (Single Pole/Single Throw) switch that provides a very low distortion audio path for a stereo headphone or high impedance line-in load. This path can be interrupted to provide 110dB of off-isolation for signal muting purposes into 32? or high impedance loads such as consumer entertainment system line-inputs, MP3 docking systems for powered speaker or automotive entertainment system in-line or cassette interfaces. Recovery from muting is instant even with very large DC blocking capacitors.brbr The ISL54406 also has comprehensive Click and Pop elimination measures to prevent these artifacts from occurring in the load due to system power-up/powerdown, codec enable/disable, headphone hot plug in, and audio muting on/off situations. The Click and Pop elimination is effective into low and high impedance loads and requires no external timing components to deal with DC blocking capacitors placed between the single supply codec and the load.brbr The ISL54406 is available in a 10 Ld TDFN (3mmx3mm) or a tiny 10 Ld µTQFN (1.8mmx1.4mm) ultra-thin package. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - ISL54406IRUZ-T - 1048409-ISL54406IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54406IRUZ-T
1048409-ISL54406IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54406IRUZ-T 1048409-ISL54406IRUZ-T
Manufacturer: Intersil Win Source Part Number: 1048409-ISL54406IRUZ -T Packaging: Reel - TR Features: Depop Applications: Audio Switch Circuit: SPST Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.8 Ohm Case / Package: 10-UTQFN (1.8x1.4) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048409-ISL54406IRUZ-T
Packaging: Reel - TR
Features: Depop
Applications: Audio
Switch Circuit: SPST
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.8 Ohm
Case / Package: 10-UTQFN (1.8x1.4)
Single Supply Voltage (V+): 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual TQFN Analog Switch and Multiplexer IC
780-ISL54406IRUZ-T
Dual TQFN Analog Switch and Multiplexer IC 780-ISL54406IRUZ-T
IC SWITCH DUAL SPST 10-TQFN Product overview: ISL54406IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54406IRUZ-T can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST 10-TQFN Product overview: ISL54406IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54406IRUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54406IRUZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54406IRUZ-TTR-ND
Analog Switches - Special Purpose ISL54406IRUZ-TTR-ND
Audio Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Audio Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches - Special Purpose - ISL54406IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54406IRUZ-T
Analog Switches - Special Purpose ISL54406IRUZ-T
Audio Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Audio Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Buy Now Datasheet
IC, ANALOG SW - More Details - 391-ISL54406IRUZ-T - Utmel Electronic Limited
Hong Kong, China
IC, ANALOG SW - More Details
391-ISL54406IRUZ-T
IC, ANALOG SW - More Details 391-ISL54406IRUZ-T
IC, ANALOG SW - More Details

IC, ANALOG SW - More Details

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Switches
Product Number ISL54406IRUZ-T 1048409-ISL54406IRUZ-T 780-ISL54406IRUZ-T ISL54406IRUZ-TTR-ND ISL54406IRUZ-T 391-ISL54406IRUZ-T
Product Name Stereo Click and Pop Eliminator with Audio Muting Interface - Interface - Analog Switches - Special Purpose - ISL54406IRUZ-T Dual TQFN Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose IC, ANALOG SW - More Details
Features Single-Supply Single-Supply
Switch Type SPST SPST SPST; 1:1
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 5 volts 2.7 to 5 volts 3 volts
Package Type DFN10, uTQFN10 10-UTQFN (1.8x1.4) Tape & Reel (TR) 10-UFQFN 10-UFQFN SEPARATE OUTPUT
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913267 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74AHCT1G66GW-Q100HDKR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers