Renesas Electronics Corporation Audio Control Click & Pop, Tdfn-10; Audio Control Type Renesas ISL54406IRTZ

Description
AUDIO CONTROL CLICK & POP, TDFN-10; Audio Control Type:Volume; Supply Voltage Range:2.7V to 5V; Control Interface:-; Audio IC Case Style:TQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
AUDIO CONTROL CLICK & POP, TDFN-10; Audio Control Type:Volume; Supply Voltage Range:2.7V to 5V; Control Interface:-; Audio IC Case Style:TQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Control Click & Pop, Tdfn-10; Audio Control Type Renesas - 12N6845 - Newark, An Avnet Company
Chicago, IL, United States
Audio Control Click & Pop, Tdfn-10; Audio Control Type Renesas
12N6845
Audio Control Click & Pop, Tdfn-10; Audio Control Type Renesas 12N6845
AUDIO CONTROL CLICK & POP, TDFN-10; Audio Control Type:Volume; Supply Voltage Range:2.7V to 5V; Control Interface:-; Audio IC Case Style:TQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

AUDIO CONTROL CLICK & POP, TDFN-10; Audio Control Type:Volume; Supply Voltage Range:2.7V to 5V; Control Interface:-; Audio IC Case Style:TQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 12N6845
Product Name Audio Control Click & Pop, Tdfn-10; Audio Control Type Renesas
Package/Case TQFN
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - SI8244CB-C-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Intelligent Digital Amplifier and Sound Processor - D2-92683-QR - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
2 suppliers