The Intersil ISL54405 is a single supply, bidirectional, dual single-pole/double-t
The ISL54405 features a soft-switch feature and click/pop circuitry at each signal pin that eliminates clicks and pops associated with power-up/down conditions of the preceding amplifier outputs.
With -106dB THD+N performance with a 2VRMS signal into 20kO load, superior signal muting, high PSRR and very flat frequency response, the ISL54405 meets the exacting requirements of consumer and professional audio engineers.
The ISL54405 is available in 16 Ld TSSOP, 16 Ld 3mmx3mm TQFN, and 16 Ld 2.6mmx1.8mm µTQFN packages. It’s specified for operation over the -40°C to +85°C temperature range.
IC MUX 2:1 STEREO CD/MP3 16UTQFN Product overview: ISL54405IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54405IRUZ-T can be used for catalog matching and distributor lookup.
Audio Switch IC 2 Channel 16-UTQFN (2.6x1.8)
Audio Switch IC 2 Channel 16-UTQFN (2.6x1.8)
IC, ANALOG MULTIPLEXER, FULL REEL; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:1.9ohm; Supply Voltage Range:3.3V to 5V; Analogue Multiplexer Case:TQFN; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:1.9ohm; Supply Voltage Range:3.3V to 5V; Analogue Multiplexer Case:TQFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54405IRUZ-T | 780-ISL54405IRUZ-T | ISL54405IRUZ-TTR-ND | ISL54405IRUZ-T | 12N6842 | 65T7195 |
| Product Name | CD/MP3 Quality Stereo 2:1 Multiplexer with Click and Pop Elimination | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Ic, Analog Multiplexer, Full Reel; Multiplexer Configuration Renesas | Ic, Analog Multiplexer; Multiplexer Configuration Renesas |
| Applications | Audio | Audio | ||||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 volts | 3.3 to 5 volts | 3.3 to 5 volts | 3.3 to 5 volts | |
| Package Type | TSSOP; TQFN16, TSSOP16, uTQFN16 | Tape & Reel (TR) | 16-UFQFN | 16-UFQFN | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |