The Intersil ISL54233 is a single supply differential 3 to 1 multiplexer that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed data signals, UART data signals and digital video through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The switch channels have low ON capacitance and high bandwidth (1.6GHz) to pass USB high speed signals (480Mbps) and digital video signals with minimal edge and phase distortion and can swing rail-to-rail to pass UART and full-speed USB signals.brbr All channels of the multiplexer can be turned OFF (disabled) by driving the C0 and C1 logic pins to the low state.brbr The ISL54233 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN package. It operates over a temperature range of -40°C to +85°C.
IC SWITCH SP3T X 2 15OHM 12TQFN Product overview: ISL54233IRTZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54233IRTZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 3:1 15Ohm 12-TQFN (3x3)
USB 2.0 HS/UART 3:1 Mux, 12LD 3x3 TQFN
USB 2.0 HS/UART 3:1 Mux, 12LD 3x3 TQFN
USB 2.0 HS/UART 3:1 Mux, 12LD 3x3 TQFN
IC MUX 3:1 15 OHM 12WFQFN
2 Circuit IC Switch 3:1 15Ohm 12-TQFN (3x3)
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54233IRTZ | 747-ISL54233IRTZ | ISL54233IRTZ-ND | 2643607 | ISL54233IRTZ | ISL54233IRTZ |
| Product Name | Wideband Differential 3:1 Multiplexer | 15OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Applications | Portable Devices; Video | |||||
| Features | Single-Supply | |||||
| Bandwidth | 1600 MHz | 1600 MHz | 1600 MHz | 1600 MHz | 1600 MHz | |
| Package Type | TQFN12 | Tube | 12-WFQFN | TQFN | 12-WFQFN Exposed Pad | |
| Standards and Certifications | RoHS | RoHS |