The Intersil ISL54227 is a single supply, dual SPST (Single Pole/Single Throw) switch that is configured as a DPST. It can operate from a single 2.7V to 5.25V supply. The part was designed for switching or isolating a USB high-speed source or a USB high-speed and full-speed source in portable battery powered products.
The 3.5OSPST switches were specifically designed to pass USB full speed and USB high speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal distortion.The device has two logic control input pins (OE and LP) to control the SPST switches.
The ISL54227 has OVP detection circuitry on the COM pins to open the SPST switches when the voltage at these pins exceeds 3.8V or goes negative by -0.45V. It isolates fault voltages up to +5.25V or down to -5V from getting passed to the other side of the switch, thereby protecting the USB down-stream transceiver. It has an alarm indicator output pin (span style="text-decorati
The part has an interrupt (span style="text-decorati
The ISL54227 is available in 10 Ld 1.8mmx1.4mm µTQFN and 10 Ld 3mmx3mm TDFN packages. It operates over a temperature range of -40°C to +85°C.
USB Switch IC 1 Channel 10-UTQFN (1.8x1.4)
USB Switch IC 1 Channel 10-UTQFN (1.8x1.4)
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Switches | IC Analog Multiplexers |
| Product Number | ISL54227IRUZ-T | ISL54227IRUZ-T-ND | ISL54227IRUZ-T |
| Product Name | High-Speed USB 2.0 (480Mbps) DPST Switch with OVP and Dedicated Charger Port Detection and OVP Alarm | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Applications | Portable Devices | ||
| Features | Fault-Tolerant Protection; Single-Supply | Serial Input | |
| Bandwidth | 790 MHz | 790 MHz | |
| Package Type | DFN10, uTQFN10 | 10-UFQFN | 10-UFQFN |
| Switch Type | DPST |