The Intersil ISL54225 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.25V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in portable battery powered products.brbr The 6.5? switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal DISTORTION.brbr The ISL54225 has OVP circuitry on the D-/D+ COM pins that opens the USB in-line switches when the voltage at these pins exceeds 3.8V (typ) or goes negative by -0.5V (typ). It isolates fault voltages up to +5.25V or down to -5V from getting passed to the other-side of the switch, thereby protecting the USB transceivers.brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The ISL54225 has an output enable pin to open all the switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54225 is available in 10 Ld 1.8mmx1.4mm µTQFN and 10 Ld TDFN packages. It operates over a temperature range of -40°C to +85°C.
USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54225IRUZ-T7A | ISL54225IRUZ-T7ATR-ND | ISL54225IRUZ-T7A |
| Product Name | High-Speed USB 2.0 (480Mbps) Multiplexer with Overvoltage Protection (OVP) | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Applications | Portable Devices | ||
| Features | Fault-Tolerant Protection; Single-Supply | Serial Input | |
| Bandwidth | 780 MHz | 780 MHz | 780 MHz |
| Package Type | DFN10, uTQFN10 | 10-UFQFN | 10-UFQFN |
| Configuration | 2x1 |