The Intersil ISL54225 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.25V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in portable battery powered products.brbr The 6.5? switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal DISTORTION.brbr The ISL54225 has OVP circuitry on the D-/D+ COM pins that opens the USB in-line switches when the voltage at these pins exceeds 3.8V (typ) or goes negative by -0.5V (typ). It isolates fault voltages up to +5.25V or down to -5V from getting passed to the other-side of the switch, thereby protecting the USB transceivers.brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The ISL54225 has an output enable pin to open all the switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54225 is available in 10 Ld 1.8mmx1.4mm µTQFN and 10 Ld TDFN packages. It operates over a temperature range of -40°C to +85°C.
HIGH SPEED USB2.0 MULTIPLEXER w/ O.V.P,
HIGH SPEED USB2.0 MULTIPLEXER w/ O.V.P,
HIGH SPEED USB2.0 MULTIPLEXER w/ O.V.P,
IC MULTIPLEXER DUAL 2:1 10TDFN Product overview: ISL54225IRTZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54225IRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875670-ISL54225IRTZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 10-TDFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL54225
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Switch IC 2 Channel 10-TDFN (3x3)
USB Switch IC 2 Channel 10-TDFN (3x3)
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54225IRTZ | 2630238 | 780-ISL54225IRTZ | 875670-ISL54225IRTZ | ISL54225IRTZ-ND | ISL54225IRTZ |
| Product Name | High-Speed USB 2.0 (480Mbps) Multiplexer with Overvoltage Protection (OVP) | Multiplexer & Demultiplexer ICs | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - ISL54225IRTZ | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Applications | Portable Devices | |||||
| Features | Fault-Tolerant Protection; Single-Supply | Serial Input | ||||
| Bandwidth | 780 MHz | 780 MHz | 780 MHz | 780 MHz | ||
| Package Type | DFN10, uTQFN10 | TDFN | Tube | 10-TDFN (3x3) | 10-VFDFN | 10-VFDFN Exposed Pad |
| Number of Pins | 10 | 10 |