The Intersil ISL54225 is a single supply dual 2:1 multiplexer that can operate from a single 2.7V to 5.25V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in portable battery powered products.brbr The 6.5? switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal DISTORTION.brbr The ISL54225 has OVP circuitry on the D-/D+ COM pins that opens the USB in-line switches when the voltage at these pins exceeds 3.8V (typ) or goes negative by -0.5V (typ). It isolates fault voltages up to +5.25V or down to -5V from getting passed to the other-side of the switch, thereby protecting the USB transceivers.brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The ISL54225 has an output enable pin to open all the switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54225 is available in 10 Ld 1.8mmx1.4mm µTQFN and 10 Ld TDFN packages. It operates over a temperature range of -40°C to +85°C.
USB Switch IC 2 Channel 10-TDFN (3x3)
Win Source Part Number: 983162-ISL54225IRTZ-
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Break-Before-Make, USB 2.0
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 6,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 20Ohm
-3db Bandwidth: 780MHz
Voltage - Supply, Single (V+): 2.7V ~ 5.25V
Number of Channels: 2
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL54225
IC MULTIPLEXER DUAL 2:1 10TDFN Product overview: ISL54225IRTZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54225IRTZ-T can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 10-TDFN (3x3)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54225IRTZ-T | ISL54225IRTZ-T-ND | 983162-ISL54225IRTZ-T | 780-ISL54225IRTZ-T | ISL54225IRTZ-T |
| Product Name | High-Speed USB 2.0 (480Mbps) Multiplexer with Overvoltage Protection (OVP) | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Applications | Portable Devices | USB | |||
| Features | Fault-Tolerant Protection; Single-Supply | Serial Input | Single-Supply | ||
| Bandwidth | 780 MHz | 780 MHz | 780 MHz | 780 MHz | 780 MHz |
| Package Type | DFN10, uTQFN10 | 10-VFDFN | 10-VFDFN Exposed Pad | Tape & Reel (TR) | 10-VFDFN Exposed Pad |
| Configuration | 2x1 |