The Intersil ISL54222A is a single supply dual 2:1 multiplexer that can operate from a single 1.8V to 3.3V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching or routing of USB High-Speed signals and/or USB Full-speed signals in portable battery powered products.brbr The 4.4? switches can swing rail-to-rail and were specifically designed to pass USB full speed data signals that range from 0V to 3.3V and USB high-speed data signals that range from 0V to 400mV with a single supply as low as 1.8V. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal distortion.brbr The digital logic inputs are 1.8V logic compatible when operated with a 1.8V to 3.3V supply. The ISL54222A has an output enable pin to open all the switches and put the part in a low power state.brbr The ISL54222A is available in 10 Ld 1.8mmx1.4mm µTQFN, 10 Ld 2.1mmx1.6mm µTQFN, 10 Ld TDFN and 10 Ld MSOP packages. It operates over a temperature range of -40°C to +85°C.
HIGH SPEED USB 2.0 MULTIPLEXER W/LOW POW
HIGH SPEED USB 2.0 MULTIPLEXER W/LOW POW
HIGH SPEED USB 2.0 MULTIPLEXER W/LOW POW
USB Switch IC 2 Channel 10-MSOP
IC MULTIPLEXER DUAL 2X1 10MSOP Product overview: ISL54222AIUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54222AIUZ can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 10-MSOP
| Renesas Electronics Corporation | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54222AIUZ | 2630234 | ISL54222AIUZ-ND | 780-ISL54222AIUZ | ISL54222AIUZ |
| Product Name | High-Speed USB 2.0 (480Mbps) Multiplexer | Multiplexer & Demultiplexer ICs | Analog Switches - Special Purpose | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Applications | Portable Devices | ||||
| Features | Single-Supply | Serial Input | |||
| Bandwidth | 782 MHz | 780 MHz | 780 MHz | 780 MHz | |
| Package Type | MSOP; DFN10, MSOP10, uTQFN10 | SOP; MSOP; MSOP | MSOP; "10-TFSOP, 10-MSOP | Tube | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |