Renesas Electronics Corporation USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) ISL54217IRTZ

Description
The Intersil ISL54217 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very lowbrON-capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54217 is available in a tiny 12 Ld 2.2mmx1.4mm ultra thin QFN and a 12 Ld 3mmx3mm TQFN package. It operates over a temperature range of -40°C to +85°C.
Datasheet
Description
The Intersil ISL54217 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very lowbrON-capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54217 is available in a tiny 12 Ld 2.2mmx1.4mm ultra thin QFN and a 12 Ld 3mmx3mm TQFN package. It operates over a temperature range of -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) - ISL54217IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer)
ISL54217IRTZ
USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) ISL54217IRTZ
The Intersil ISL54217 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very lowbrON-capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54217 is available in a tiny 12 Ld 2.2mmx1.4mm ultra thin QFN and a 12 Ld 3mmx3mm TQFN package. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54217 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal swings below ground, allowing the multiplexing of voice and data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The audio switch cells can pass ±1V ground referenced audio signals with very low distortion (0.03% THD+N when driving 5mW into 32? loads). The USB switch cells have very lowbrON-capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54217 is available in a tiny 12 Ld 2.2mmx1.4mm ultra thin QFN and a 12 Ld 3mmx3mm TQFN package. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54217IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54217IRTZ
Analog Switches - Special Purpose ISL54217IRTZ
Audio, USB Switch IC 2 Channel 12-TQFN (3x3)

Audio, USB Switch IC 2 Channel 12-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54217IRTZ ISL54217IRTZ
Product Name USB 2.0 High-Speed x 2Channels/Stereo Audio Dual SP3T (Dual 3 to 1 Multiplexer) Analog Switches - Special Purpose
Applications Audio; Portable Devices
Features Single-Supply
Bandwidth 700 MHz 700 MHz
Min Operating Current 0.0062 mA
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913974 - RS Components, Ltd.
Specs
Configuration Quad DPDT
Package Type Tqfn
Number of Pins 36
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW/G600J - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details