Renesas Electronics Corporation USB 2.0 High-Speed/UART Dual SP3T (Dual 3 to 1 Multiplexer) ISL54216IRTZ-T

Description
The Intersil ISL54216 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed and/or UART data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The switch channels have very low ON capacitance and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion and can swingbrrail-to-rail to pass UART and full-speed USB signals.brbr The ISL54216 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54216 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed and/or UART data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The switch channels have very low ON capacitance and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion and can swingbrrail-to-rail to pass UART and full-speed USB signals.brbr The ISL54216 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 High-Speed/UART Dual SP3T (Dual 3 to 1 Multiplexer) - ISL54216IRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
USB 2.0 High-Speed/UART Dual SP3T (Dual 3 to 1 Multiplexer)
ISL54216IRTZ-T
USB 2.0 High-Speed/UART Dual SP3T (Dual 3 to 1 Multiplexer) ISL54216IRTZ-T
The Intersil ISL54216 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed and/or UART data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The switch channels have very low ON capacitance and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion and can swingbrrail-to-rail to pass UART and full-speed USB signals.brbr The ISL54216 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54216 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between three different differential data sources, allowing the multiplexing of USB 2.0 high speed and/or UART data signals through a common headphone connector in Personal Media Players and other portable battery powered devices.brbr The switch channels have very low ON capacitance and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion and can swingbrrail-to-rail to pass UART and full-speed USB signals.brbr The ISL54216 is available in a tiny 12 Ld 2.2mmx1.4mm ultra-thin QFN and 12 Ld 3mmx3mm TQFN packages. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54216IRTZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54216IRTZ-T-ND
Analog Switches - Special Purpose ISL54216IRTZ-T-ND
USB, UART Switch IC 2 Channel 12-TQFN (3x3)

USB, UART Switch IC 2 Channel 12-TQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
780-ISL54216IRTZ-T
Dual Analog Switch and Multiplexer IC 780-ISL54216IRTZ-T
IC USB SWITCH SP3T DUAL 12TQFN Product overview: ISL54216IRTZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54216IRTZ-T can be used for catalog matching and distributor lookup.

IC USB SWITCH SP3T DUAL 12TQFN Product overview: ISL54216IRTZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54216IRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54216IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54216IRTZ-T
Analog Switches - Special Purpose ISL54216IRTZ-T
USB, UART Switch IC 2 Channel 12-TQFN (3x3)

USB, UART Switch IC 2 Channel 12-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54216IRTZ-T ISL54216IRTZ-T-ND 780-ISL54216IRTZ-T ISL54216IRTZ-T
Product Name USB 2.0 High-Speed/UART Dual SP3T (Dual 3 to 1 Multiplexer) Analog Switches - Special Purpose Dual Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Applications Portable Devices
Features Single-Supply Serial Input
Bandwidth 800 MHz 800 MHz 800 MHz
Package Type TQFN12 12-WFQFN Tape & Reel (TR) 12-WFQFN Exposed Pad
Switch Type SP3T
Unlock Full Specs
to access all available technical data