Renesas Electronics Corporation MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression ISL54210IRUZ-T

Description
The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression - ISL54210IRUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression
ISL54210IRUZ-T
MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression ISL54210IRUZ-T
The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Singapore, Singapore
Dual TQFN Analog Switch and Multiplexer IC
780-ISL54210IRUZ-T
Dual TQFN Analog Switch and Multiplexer IC 780-ISL54210IRUZ-T
IC SWITCH HS DUAL SPDT 10-TQFN Product overview: ISL54210IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54210IRUZ-T can be used for catalog matching and distributor lookup.

IC SWITCH HS DUAL SPDT 10-TQFN Product overview: ISL54210IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54210IRUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54210IRUZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54210IRUZ-TTR-ND
Analog Switches - Special Purpose ISL54210IRUZ-TTR-ND
Audio, USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Audio, USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches - Special Purpose - ISL54210IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54210IRUZ-T
Analog Switches - Special Purpose ISL54210IRUZ-T
Audio, USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Audio, USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number ISL54210IRUZ-T 780-ISL54210IRUZ-T ISL54210IRUZ-TTR-ND ISL54210IRUZ-T
Product Name MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression Dual TQFN Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose
Features Single-Supply Serial Input
Min Operating Current 0.0070 mA
Package Type DFN10, uTQFN10 Tape & Reel (TR) 10-UFQFN 10-UFQFN
Standards and Certifications RoHS RoHS
Bandwidth 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922729 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC257D,653 - 1008331-74HC257D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
5 suppliers