Renesas Electronics Corporation MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression ISL54210IRTZ-T

Description
The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression - ISL54210IRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression
ISL54210IRTZ-T
MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression ISL54210IRTZ-T
The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow audio signal swings below-ground, allowing the use of a common USB and audio headphone connector in Personal Media Players and other portable battery powered devices.brbr The ISL54210 incorporates circuitry for the detection of the USB VsubBUS/sub voltage, which is used to switch between the audio and USB signal sources.brbr It has an enable pin (CTRL) to open all switches and activate the audio click/pop (C/P) circuitry. The high off-isolation and special C/P circuitry of the audio switches eliminates click and pops in the head-phones when the audio CODEC drivers are powering up/down or when a headphone is inserted or removed from the jack.brbr It's available in a tiny 10 Ld 1.8mmx1.4mm ultra-thin µTQFN package and a 10 Ld 3mmx3mm TDFN package. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54210IRTZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54210IRTZ-T-ND
Analog Switches - Special Purpose ISL54210IRTZ-T-ND
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)

Audio, USB Switch IC 2 Channel 10-TDFN (3x3)

Buy Now Datasheet
Analog Switches - Special Purpose - ISL54210IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54210IRTZ-T
Analog Switches - Special Purpose ISL54210IRTZ-T
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)

Audio, USB Switch IC 2 Channel 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers
Product Number ISL54210IRTZ-T ISL54210IRTZ-T-ND ISL54210IRTZ-T
Product Name MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression Analog Switches - Special Purpose Analog Switches - Special Purpose
Features Single-Supply Serial Input
Min Operating Current 0.0070 mA
Package Type DFN10, uTQFN10 10-VFDFN 10-VFDFN Exposed Pad
Switch Type SPDT
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Multiplexer & Demultiplexer ICs - 1897146 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details