Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | ISL54205AIRZ-T-ND | ISL54205AIRZ-T |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Serial Input | |
| Switch Type | SPDT | |
| Supply Voltage (VS) | 2.7 to 3.6 volts | |
| Ron | 4 to 5 ohms | 4 to 5 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |