Renesas Electronics Corporation USB 2.0 High/Full Speed Multiplexer ISL54200IRZ-T

Description
The Intersil ISL54200 dual 2:1 multiplexer IC is a single supply part that can operate from a single 2.7V to 5.5V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching between USB High-Speed and USB Full-Speed sources in portable battery powered products.brbr The 7? normally-closed (NC) FSx switches can swing rail-to-rail and were specifically designed to pass USB full speed data signals (12Mbps) that range from 0V to 3.6V. The 4.5? normally-open (NO) HSx switches have high bandwidth and low capacitance and were specifically designed to pass USB high speed data signals (480Mbps) with minimal distortion.brbr The part can be used in Personal Media Players and other portable battery powered devices that need to switch between a high-speed transceiver and a fullspeed transceiver while connected to a single USB host (computer).brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The part has an enable pin to open all switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54200 is available in a 10 Ld 3mmx3mm TDFN and a small 10 Ld 2.1mmx1.6mm µTQFN package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The Intersil ISL54200 dual 2:1 multiplexer IC is a single supply part that can operate from a single 2.7V to 5.5V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching between USB High-Speed and USB Full-Speed sources in portable battery powered products.brbr The 7? normally-closed (NC) FSx switches can swing rail-to-rail and were specifically designed to pass USB full speed data signals (12Mbps) that range from 0V to 3.6V. The 4.5? normally-open (NO) HSx switches have high bandwidth and low capacitance and were specifically designed to pass USB high speed data signals (480Mbps) with minimal distortion.brbr The part can be used in Personal Media Players and other portable battery powered devices that need to switch between a high-speed transceiver and a fullspeed transceiver while connected to a single USB host (computer).brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The part has an enable pin to open all switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54200 is available in a 10 Ld 3mmx3mm TDFN and a small 10 Ld 2.1mmx1.6mm µTQFN package. It operates over a temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 High/Full Speed Multiplexer - ISL54200IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
USB 2.0 High/Full Speed Multiplexer
ISL54200IRZ-T
USB 2.0 High/Full Speed Multiplexer ISL54200IRZ-T
The Intersil ISL54200 dual 2:1 multiplexer IC is a single supply part that can operate from a single 2.7V to 5.5V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching between USB High-Speed and USB Full-Speed sources in portable battery powered products.brbr The 7? normally-closed (NC) FSx switches can swing rail-to-rail and were specifically designed to pass USB full speed data signals (12Mbps) that range from 0V to 3.6V. The 4.5? normally-open (NO) HSx switches have high bandwidth and low capacitance and were specifically designed to pass USB high speed data signals (480Mbps) with minimal distortion.brbr The part can be used in Personal Media Players and other portable battery powered devices that need to switch between a high-speed transceiver and a fullspeed transceiver while connected to a single USB host (computer).brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The part has an enable pin to open all switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54200 is available in a 10 Ld 3mmx3mm TDFN and a small 10 Ld 2.1mmx1.6mm µTQFN package. It operates over a temperature range of -40°C to +85°C.

The Intersil ISL54200 dual 2:1 multiplexer IC is a single supply part that can operate from a single 2.7V to 5.5V supply. It contains two SPDT (Single Pole/Double Throw) switches configured as a DPDT. The part was designed for switching between USB High-Speed and USB Full-Speed sources in portable battery powered products.brbr The 7? normally-closed (NC) FSx switches can swing rail-to-rail and were specifically designed to pass USB full speed data signals (12Mbps) that range from 0V to 3.6V. The 4.5? normally-open (NO) HSx switches have high bandwidth and low capacitance and were specifically designed to pass USB high speed data signals (480Mbps) with minimal distortion.brbr The part can be used in Personal Media Players and other portable battery powered devices that need to switch between a high-speed transceiver and a fullspeed transceiver while connected to a single USB host (computer).brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The part has an enable pin to open all switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The ISL54200 is available in a 10 Ld 3mmx3mm TDFN and a small 10 Ld 2.1mmx1.6mm µTQFN package. It operates over a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54200IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
ISL54200IRZ-T-ND
Analog Switches - Special Purpose ISL54200IRZ-T-ND
USB Switch IC 2 Channel 10-TDFN (3x3)

USB Switch IC 2 Channel 10-TDFN (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
780-ISL54200IRZ-T
Dual Analog Switch and Multiplexer IC 780-ISL54200IRZ-T
IC USB SWITCH DUAL SPDT 10TDFN Product overview: ISL54200IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54200IRZ-T can be used for catalog matching and distributor lookup.

IC USB SWITCH DUAL SPDT 10TDFN Product overview: ISL54200IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54200IRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - ISL54200IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
ISL54200IRZ-T
Analog Switches - Special Purpose ISL54200IRZ-T
USB Switch IC 2 Channel 10-TDFN (3x3)

USB Switch IC 2 Channel 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54200IRZ-T ISL54200IRZ-T-ND 780-ISL54200IRZ-T ISL54200IRZ-T
Product Name USB 2.0 High/Full Speed Multiplexer Analog Switches - Special Purpose Dual Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Applications Portable Devices
Features Single-Supply Serial Input
Bandwidth 880 MHz 880 MHz 550 MHz
Package Type DFN10, uTQFN10 10-VFDFN Tape & Reel (TR) 10-VFDFN Exposed Pad
Switch Type SPDT
Unlock Full Specs
to access all available technical data