Manufacturer: Intersil
Win Source Part Number: 069906-ISL54100CQZ
Packaging: Tray
Applications: Multimedia Displays, Test Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-MQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 069906-ISL54100CQZ |
| Product Name | Interface - Interface - Specialized - ISL54100CQZ |
| Package Type | QFP; Other; 128-MQFP (14x20) |