The Intersil ISL54065 device is a low ON-resistance, low voltage, bi-directional, dual single-pole/double-t
2 Circuit IC Switch 2:1 520mOhm (Typ) 12-uTQFN (2.2x1.4)
2 Circuit IC Switch 2:1 520mOhm (Typ) 12-uTQFN (2.2x1.4)
IC SWITCH DUAL SPDT 12UTQFN
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54065IRUZ-T | ISL54065IRUZ-TTR-ND | ISL54065IRUZ-T | ISL54065IRUZ-T |
| Product Name | Single Supply, Negative Signal Swing, Sub-ohm, Dual SPDT Switch with Click and Pop Elimination | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Switch Type | SPDT | |||
| Supply Voltage (VS) | 1.8 to 6.5 volts | 1.8 to 6.5 volts | ||
| Package Type | uTQFN12 | 12-UFQFN | 12-UFQFN | |
| Configuration | 2x1 | |||
| Ron | 0.5200 ohms | 0.5200 ohms | 0.0100 ohms |