Renesas Electronics Corporation Negative Signal Swing, Sub-ohm, Dual SPST with Click and Pop Elimination Single Supply Switch ISL54064IRUZ-T

Description
The Intersil ISL54063 and ISL54064 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t hrow (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54063 and ISL54064 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54063, ISL54064 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3mmx3mm TDFN package.brbr The ISL54063 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54064 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally closed (NC) switches with independent logic control.
Request a Quote Datasheet
Description
The Intersil ISL54063 and ISL54064 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t hrow (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54063 and ISL54064 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54063, ISL54064 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3mmx3mm TDFN package.brbr The ISL54063 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54064 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally closed (NC) switches with independent logic control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Signal Swing, Sub-ohm, Dual SPST with Click and Pop Elimination Single Supply Switch - ISL54064IRUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Negative Signal Swing, Sub-ohm, Dual SPST with Click and Pop Elimination Single Supply Switch
ISL54064IRUZ-T
Negative Signal Swing, Sub-ohm, Dual SPST with Click and Pop Elimination Single Supply Switch ISL54064IRUZ-T
The Intersil ISL54063 and ISL54064 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t hrow (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54063 and ISL54064 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54063, ISL54064 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3mmx3mm TDFN package.brbr The ISL54063 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54064 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally closed (NC) switches with independent logic control.

The Intersil ISL54063 and ISL54064 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-throw (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54063 and ISL54064 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54063, ISL54064 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3mmx3mm TDFN package.brbr The ISL54063 is a committed dual single-pole/single-throw (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54064 is a committed dual single-pole/single-throw (SPST) that consist of two normally closed (NC) switches with independent logic control.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54064IRUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL54064IRUZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL54064IRUZ-T-ND
2 Circuit IC Switch 1:1 550mOhm (Typ) 10-UTQFN (1.8x1.4)

2 Circuit IC Switch 1:1 550mOhm (Typ) 10-UTQFN (1.8x1.4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54064IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54064IRUZ-T
Analog Switches, Multiplexers, Demultiplexers ISL54064IRUZ-T
2 Circuit IC Switch 1:1 550mOhm (Typ) 10-UTQFN (1.8x1.4)

2 Circuit IC Switch 1:1 550mOhm (Typ) 10-UTQFN (1.8x1.4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54064IRUZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54064IRUZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL54064IRUZ-T
IC SWITCH SPDT DUAL 10TQFN

IC SWITCH SPDT DUAL 10TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54064IRUZ-T ISL54064IRUZ-T-ND ISL54064IRUZ-T ISL54064IRUZ-T
Product Name Negative Signal Swing, Sub-ohm, Dual SPST with Click and Pop Elimination Single Supply Switch Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Switch Type SPST
Supply Voltage (VS) 1.8 to 6.5 volts 1.8 to 6.5 volts
Package Type DFN10, uTQFN10 10-UFQFN 10-UFQFN
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 2133007 - RS Components, Ltd.
Specs
Package Type SSOP; SOP; TSSOP; Tssop
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer Configuration Nexperia - 26AC8662 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 10 volts
Ron 160 ohms
View Details