The Intersil ISL54062 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t
2 Circuit IC Switch 2:1 550mOhm (Typ) 10-UTQFN (1.8x1.4)
IC SWITCH SPDTX2 550MOHM 10UTQFN Product overview: ISL54062IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 550MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54062IRUZ-T can be used for catalog matching and distributor lookup.
IC SWITCH SPDT DUAL 10TQFN
2 Circuit IC Switch 2:1 550mOhm (Typ) 10-UTQFN (1.8x1.4)
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54062IRUZ-T | 20-ISL54062IRUZ-TTR-ND | 747-ISL54062IRUZ-T | ISL54062IRUZ-T | ISL54062IRUZ-T |
| Product Name | Negative Signal Swing, Sub-ohm, Dual SPDT with Click and Pop Elimination Single Supply Switch | Analog Switches, Multiplexers, Demultiplexers | 550MOHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Switch Type | SPDT | ||||
| Supply Voltage (VS) | 1.8 to 6.5 volts | 1.8 to 6.5 volts | |||
| Package Type | DFN10, uTQFN10 | 10-UFQFN | Tape & Reel (TR) | 10-UFQFN | |
| Configuration | 2x1 | ||||
| Ron | 0.5500 ohms | 0.0150 ohms | 0.0150 ohms | 0.5500 ohms |