Renesas Electronics Corporation Negative Signal Swing, Sub-ohm, Dual SPDT with Click and Pop Elimination Single Supply Switch ISL54062IRTZ-T

Description
The Intersil ISL54062 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54062 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54062 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54062 is a committed dual single-pole/double-t hrow (SPDT) that consist of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.
Request a Quote Datasheet
Description
The Intersil ISL54062 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54062 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54062 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54062 is a committed dual single-pole/double-t hrow (SPDT) that consist of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Signal Swing, Sub-ohm, Dual SPDT with Click and Pop Elimination Single Supply Switch - ISL54062IRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Negative Signal Swing, Sub-ohm, Dual SPDT with Click and Pop Elimination Single Supply Switch
ISL54062IRTZ-T
Negative Signal Swing, Sub-ohm, Dual SPDT with Click and Pop Elimination Single Supply Switch ISL54062IRTZ-T
The Intersil ISL54062 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54062 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54062 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54062 is a committed dual single-pole/double-t hrow (SPDT) that consist of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.

The Intersil ISL54062 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-throw (SPDT) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (20nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54062 also features integrated circuitry to eliminate click and pop noise to an audio speaker. The ISL54062 is offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8x1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54062 is a committed dual single-pole/double-throw (SPDT) that consist of two normally open (NO) and two normally closed (NC) switches with independent logic control. This configuration can be used as a dual 2-to-1 multiplexer.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54062IRTZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL54062IRTZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL54062IRTZ-T-ND
2 Circuit IC Switch 2:1 550mOhm (Typ) 10-TDFN (3x3)

2 Circuit IC Switch 2:1 550mOhm (Typ) 10-TDFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54062IRTZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54062IRTZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL54062IRTZ-T
IC SWITCH SPDT DUAL 10TDFN

IC SWITCH SPDT DUAL 10TDFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54062IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54062IRTZ-T
Analog Switches, Multiplexers, Demultiplexers ISL54062IRTZ-T
2 Circuit IC Switch 2:1 550mOhm (Typ) 10-TDFN (3x3)

2 Circuit IC Switch 2:1 550mOhm (Typ) 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54062IRTZ-T ISL54062IRTZ-T-ND ISL54062IRTZ-T ISL54062IRTZ-T
Product Name Negative Signal Swing, Sub-ohm, Dual SPDT with Click and Pop Elimination Single Supply Switch Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Switch Type SPDT
Supply Voltage (VS) 1.8 to 6.5 volts 1.8 to 6.5 volts
Package Type DFN10, uTQFN10 10-VFDFN 10-VFDFN Exposed Pad
Configuration 2x1
Ron 0.5500 ohms 0.0150 ohms 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922981P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BMT - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHCT138D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers