Renesas Electronics Corporation Negative Signal Swing, Sub-ohm, Dual SPST Single Supply Switch ISL54061IRUZ-T

Description
The Intersil ISL54060 and ISL54061 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t hrow (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54060, ISL54061 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54060 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54061 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally closed (NC) switches with independent logic control.
Request a Quote Datasheet
Description
The Intersil ISL54060 and ISL54061 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t hrow (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54060, ISL54061 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54060 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54061 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally closed (NC) switches with independent logic control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Signal Swing, Sub-ohm, Dual SPST Single Supply Switch - ISL54061IRUZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Negative Signal Swing, Sub-ohm, Dual SPST Single Supply Switch
ISL54061IRUZ-T
Negative Signal Swing, Sub-ohm, Dual SPST Single Supply Switch ISL54061IRUZ-T
The Intersil ISL54060 and ISL54061 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-t hrow (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54060, ISL54061 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54060 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54061 is a committed dual single-pole/single-t hrow (SPST) that consist of two normally closed (NC) switches with independent logic control.

The Intersil ISL54060 and ISL54061 devices are a low ON-resistance, low voltage, bi-directional, dual single-pole/single-throw (SPST) analog switch. It is designed to operate from a single +1.8V to +6.5V supply and pass signals that swing down to 6.5V below the positive supply rail. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.56?), low power consumption (8nA) and fast switching speeds (tsubON/sub = 55ns, tsubOFF/sub = 18ns). The digital inputs are 1.8V logic-compatible up to a +3V supply. The ISL54060, ISL54061 are offered in a small form factor package, alleviating board space limitations. It is available in a tiny 10 Ld 1.8 x 1.4mm µTQFN or 10 Ld 3x3mm TDFN package.brbr The ISL54060 is a committed dual single-pole/single-throw (SPST) that consist of two normally open (NO) switches with independent logic control. The ISL54061 is a committed dual single-pole/single-throw (SPST) that consist of two normally closed (NC) switches with independent logic control.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54061IRUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL54061IRUZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL54061IRUZ-T-ND
2 Circuit IC Switch 1:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)

2 Circuit IC Switch 1:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54061IRUZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL54061IRUZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL54061IRUZ-T
IC SWITCH DUAL SPST 10UTQFN

IC SWITCH DUAL SPST 10UTQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL54061IRUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL54061IRUZ-T
Analog Switches, Multiplexers, Demultiplexers ISL54061IRUZ-T
2 Circuit IC Switch 1:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)

2 Circuit IC Switch 1:1 520mOhm (Typ) 10-UTQFN (1.8x1.4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL54061IRUZ-T ISL54061IRUZ-T-ND ISL54061IRUZ-T ISL54061IRUZ-T
Product Name Negative Signal Swing, Sub-ohm, Dual SPST Single Supply Switch Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.8 to 6.5 volts 1.8 to 6.5 volts
Package Type DFN10, uTQFN10 10-UFQFN 10-UFQFN
Number of Devices 1
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Unlock Full Specs
to access all available technical data